Silicon Labs RF Transceiver Modules - WT12-A-AI4 WT12-A-AI4

Description
Manufacturer: Silicon Labs Win Source Part Number: 1118072-WT12-A-AI4 Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v2.1 + EDR, Class 2 Data Rate: 3Mbps Memory Size: 8MB Flash Antenna Type: Integrated, Chip Power - Output: 3dBm Sensitivity: -86dBm Current - Receiving: 70mA RF Family/Standard: Bluetooth Modulation: DQPSK, GFSK Serial Interfaces: PIO, SPI, UART, USB Current - Transmitting: 70mA Family Name: WT12 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Module Supply Voltage - Operating: 3.1 V to 3.6 V Alternative Parts (Cross-Reference): ABBTM-NVC-MDCS42A; WT12-A-AI5; WT12-A-HCI21; Introduction Date: January 01, 2000 ECCN: 5A992.c Country of Origin: China Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1118072-WT12-A-AI4 Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v2.1 + EDR, Class 2 Data Rate: 3Mbps Memory Size: 8MB Flash Antenna Type: Integrated, Chip Power - Output: 3dBm Sensitivity: -86dBm Current - Receiving: 70mA RF Family/Standard: Bluetooth Modulation: DQPSK, GFSK Serial Interfaces: PIO, SPI, UART, USB Current - Transmitting: 70mA Family Name: WT12 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Module Supply Voltage - Operating: 3.1 V to 3.6 V Alternative Parts (Cross-Reference): ABBTM-NVC-MDCS42A; WT12-A-AI5; WT12-A-HCI21; Introduction Date: January 01, 2000 ECCN: 5A992.c Country of Origin: China Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - WT12-A-AI4 - 1118072-WT12-A-AI4 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - WT12-A-AI4
1118072-WT12-A-AI4
RF Transceiver Modules - WT12-A-AI4 1118072-WT12-A-AI4
Manufacturer: Silicon Labs Win Source Part Number: 1118072-WT12-A-AI4 Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v2.1 + EDR, Class 2 Data Rate: 3Mbps Memory Size: 8MB Flash Antenna Type: Integrated, Chip Power - Output: 3dBm Sensitivity: -86dBm Current - Receiving: 70mA RF Family/Standard: Bluetooth Modulation: DQPSK, GFSK Serial Interfaces: PIO, SPI, UART, USB Current - Transmitting: 70mA Family Name: WT12 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Module Supply Voltage - Operating: 3.1 V to 3.6 V Alternative Parts (Cross-Reference): ABBTM-NVC-MDCS42A; WT12-A-AI5; WT12-A-HCI21; Introduction Date: January 01, 2000 ECCN: 5A992.c Country of Origin: China Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 1118072-WT12-A-AI4
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v2.1 + EDR, Class 2
Data Rate: 3Mbps
Memory Size: 8MB Flash
Antenna Type: Integrated, Chip
Power - Output: 3dBm
Sensitivity: -86dBm
Current - Receiving: 70mA
RF Family/Standard: Bluetooth
Modulation: DQPSK, GFSK
Serial Interfaces: PIO, SPI, UART, USB
Current - Transmitting: 70mA
Family Name: WT12
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: Module
Supply Voltage - Operating: 3.1 V to 3.6 V
Alternative Parts (Cross-Reference): ABBTM-NVC-MDCS42A; WT12-A-AI5; WT12-A-HCI21;
Introduction Date: January 01, 2000
ECCN: 5A992.c
Country of Origin: China
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Transceiver Modules and Modems - 1446-1018-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1446-1018-2-ND
RF Transceiver Modules and Modems 1446-1018-2-ND
Bluetooth Bluetooth v2.1 +EDR, Class 2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v2.1 +EDR, Class 2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - WT12-A-AI4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
WT12-A-AI4
RF Transceiver Modules and Modems WT12-A-AI4
Bluetooth Bluetooth v2.1 +EDR, Class 2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v2.1 +EDR, Class 2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - WT12-A-AI4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
WT12-A-AI4
RF and Wireless - RF Transceiver Modules and Modems WT12-A-AI4
RF TXRX MODULE BT CHIP SMD

RF TXRX MODULE BT CHIP SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1118072-WT12-A-AI4 1446-1018-2-ND WT12-A-AI4 WT12-A-AI4
Product Name RF Transceiver Modules - WT12-A-AI4 RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -86 dBm -86 dBm -86 dBm
Output Power 3 dBm 3 dBm 3 dBm -86 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307766P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
Optoelectronics - Fiber Optics - Transceiver Modules - 1242502-SP000304105 - Win Source Electronics
Specs
Device Type Rec-Trans
Supply Voltage 3.3 volts
View Details
802.11n Single-Band 1T1R Wireless IoT Module - IGX-RNF1-4010a3 - Intelligraphics, Inc.
Specs
Applications Low-power Embedded Application
RF Modulation CCK, DQPSK, DBPSK; 64QAM, 16QAM, QPSK, BPSK
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details