BLUETOOTH MOD, WT12, IWRAP 3, W / CHIP ANTENNA; Bluetooth Version:Bluetooth 2.1 + EDR; Supply Voltage Min:3.2V; Supply Voltage Max:3.4V; Signal Range Max:30m; Data Rate:3Mbps; Bluetooth Class:Class 2; Receive Sensitivity:-84dBm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 08R5953 |
| Product Name | Bluetooth Mod, Wt12, Iwrap 3, W / Chip Antenna; Bluetooth Version Silicon Labs |