The WT11U-A-AI55C is an RF transceiver module designed for surface mount applications. It operates with a maximum transmit power of 16.5 dBm and features a sensitivity specification that enhances its performance in various communication scenarios. The module supports multiple interfaces, including UART and USB, making it versatile for integration into different systems. It is compatible with a standard 2.14 dBi dipole antenna, which is essential for maintaining compliance with regulatory standards. The moisture sensitivity level (MSL) of the product is rated at 3, indicating specific handling requirements to ensure reliability during assembly. This module is suitable for engineers looking for a robust solution for wireless communication in their projects.
RF TXRX MODULE SMD
Transceiver Module Surface Mount
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | WT11U-A-AI55C | WT11U-A-AI55C |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Package Type | Surface Mount; Module |