Bluetooth Bluetooth v2.0 +EDR, Class 1 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Win Source Part Number: 1104959-WT11I-E-AI5
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v2.0 +EDR, Class 1
Data Rate: 3Mbps
Antenna Type: Antenna Not Included, U.FL
Power - Output: 17dBm
Sensitivity: -86dBm
Current - Receiving: 39mA
RF Family/Standard: Bluetooth
Serial Interfaces: PIO, SPI, UART, USB
Current - Transmitting: 54mA ~ 128mA
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: Silicon Labs
Other Names: 1446-1021-1,1446-102
Product Status: Obsolete
RF TXRX MODULE BT U.FL SMD
Bluetooth Bluetooth v2.0 +EDR, Class 1 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1446-1021-2-ND | 1104959-WT11I-E-AI5 | WT11I-E-AI5 | WT11I-E-AI5 |
| Product Name | RF Transceiver Modules and Modems | RF/IF and RFID - RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -86 dBm | -86 dBm | -86 dBm | -86 dBm |
| Output Power | 17 dBm | 17 dBm | 17 dBm | 17 dBm |
| Package Type | Surface Mount; Module | Surface Mount; SMD (SMT) | Surface Mount; Module |