Manufacturer: Silicon Labs
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003018-WT11-A-AI4
Operating Supply Voltage: 3.4 V
Data Rate: 3 Mbps
Interface: UART, USB
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1003018-WT11-A-AI4 |
| Product Name | OEM Parts - OEM Parts (T - Z) - WT11-A-AI4 |