The WGM160PX22KGA3 is a Wi-Fi module designed for low power consumption and robust RF performance in challenging environments. It operates on the 802.11 b/g/n standards, supporting a frequency range of 2.412GHz to 2.484GHz, with a maximum transmit power of +16 dBm and a receive sensitivity of -95.5 dBm. The module features an integrated chip antenna and can also support an external RF pin for antenna diversity. This module is equipped with an ARM Cortex-M4 processor running at 72 MHz, along with 2 MB of flash memory and 512 kB of RAM. It supports various communication protocols, including TCP and UDP, and can function as both a Wi-Fi client and access point, facilitating easy device provisioning. The WGM160PX22KGA3 is certified for multiple regions, including CE, FCC, and ISED, ensuring compliance with regulatory standards. The operating voltage range is between 3.0V and 3.6V, and it can function in a wide temperature range from -40°C to +85°C. The module's compact dimensions of 23.8 mm x 14.2 mm x 2.3 mm make it suitable for space-constrained applications. However, it is noted that this specific part number is not recommended for new designs as it comes preloaded with the Gecko OS kernel, which is in maintenance mode.
WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.484GHz Integrated, Chip Surface Mount
RF TXRX MODULE WIFI CHIP SMD
WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.484GHz Integrated, Chip Surface Mount
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 336-WGM160PX22KGA3-ND | WGM160PX22KGA3 | WGM160PX22KGA3 |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to ? C (-40.0 to ? F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2412 to 2484 MHz | 2412 to 2484 MHz | 2412 to 2484 MHz |
| Sensitivity | -95.5 dBm | -95.5 dBm | -95.5 dBm |
| Output Power | 16 dBm | 16 dBm | 16 dBm |
| Package Type | Surface Mount; 55-SMD Module | Surface Mount; 55-SMD Module |