The WGM110E1MV2R is a Wi-Fi module designed for IoT applications, featuring an integrated 802.11b/g/n radio. It supports a data rate of up to 72.2 Mbps and operates in the 2.4 GHz frequency band. The module includes 1 MB of flash memory and 128 kB of RAM, with a power output of 16 dBm and a receiver sensitivity of -98 dBm. It can be powered with a supply voltage ranging from 2.7V to 4.8V and has a current consumption of 261 mA during transmission and 81 mA during reception. The WGM110E1MV2R can function as either a Wi-Fi client or an access point, facilitating easy device provisioning. It supports various serial interfaces, including I2C, SPI, UART, and USB, and is suitable for surface mount applications. The module is certified for use in multiple regions, including FCC and CE, and operates within a temperature range of -40°C to 85°C. Its compact size and modular design make it a suitable choice for engineers looking to integrate Wi-Fi connectivity into their projects.
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Win Source Part Number: 1350275-WGM110E1MV2R
Category: RF and Wireless - RF Transceiver Modules and Modems
Series: Wizard Gecko
Package: Tape & Reel
Standard Package: 500
Frequency: 2.4GHz
Protocol: 802.11b/g/n
Data Rate: 72.2Mbps
Memory Size: 1MB Flash, 128kB RAM
Antenna Type: Antenna Not Included, U.FL
Power - Output: 16dBm
Sensitivity: -98dBm
Current - Receiving: 81mA
RF Family/Standard: WiFi
Serial Interfaces: I2C, SPI, UART, USB
Current - Transmitting: 261mA
Voltage - Supply: 2.7V ~ 4.8V
Mounting Type: Surface Mount
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 37 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: Silicon Labs
Base Product Number: WGM110
Product Status: Obsolete
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
RF TXRX MODULE WIFI U.FL SMD
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 336-3849-2-ND | 1350275-WGM110E1MV2R | WGM110E1MV2R | WGM110E1MV2R |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Features | RoHS | RoHS | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -98 dBm | -98 dBm | -98 dBm | -98 dBm |
| Output Power | 16 dBm | 16 dBm | 16 dBm | 16 dBm |