WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.484GHz Integrated, Chip Surface Mount
RF TXRX MODULE WIFI CHIP SMD
WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.484GHz Integrated, Chip Surface Mount
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 336-WFM200SS22XNN3-ND | WFM200SS22XNN3 | WFM200SS22XNN3 |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Radio Technique | Direct-Sequence Spread Spectrum | ||
| Operating Temperature | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to ? C (-40.0 to ? F) | -40.0 to 105.0 C (-40.0 to 221.0 F) |
| Operating Frequency | 2412 to 2484 MHz | 2412 to 2484 MHz | 2412 to 2484 MHz |
| Sensitivity | -96.3 dBm | -96.3 dBm | -96.3 dBm |
| Output Power | 15.1 dBm | 15.1 dBm | 15.1 dBm |