Silicon Labs RF Transceiver ICs WF200SCR

Description
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 32-UFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 32-UFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-5829-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
336-5829-1-ND
RF Transceiver ICs 336-5829-1-ND
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 32-UFQFN Exposed Pad

IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 32-UFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 336-5829-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
336-5829-2-ND
RF Transceiver ICs 336-5829-2-ND
IC RF TXRX+MCU WIFI 32QFN

IC RF TXRX+MCU WIFI 32QFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 336-5829-1-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
Data Rate 72200 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33110WSRDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Receivers - SI4760-A20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details