Silicon Labs RF Transceiver ICs WF200SC

Description
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 32-UFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 32-UFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-5828-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
336-5828-ND
RF Transceiver ICs 336-5828-ND
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 32-UFQFN Exposed Pad

IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 32-UFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 336-5828-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
Data Rate 72200 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 4 (802.11n) - CYW43362 - CYW43362 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
KBMPS100400 - KBMPS100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Transceiver ICs - 4823-NRF51822-CEAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4765-A20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details