Silicon Labs RF Transceiver ICs WF200C

Description
IC RF TXRX+MCU WIFI 32QFN
Request a Quote Datasheet
Description
IC RF TXRX+MCU WIFI 32QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-5826-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
336-5826-ND
RF Transceiver ICs 336-5826-ND
IC RF TXRX+MCU WIFI 32QFN

IC RF TXRX+MCU WIFI 32QFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 336-5826-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
Data Rate 72200 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver Modules and Modems - CYBLE-222005-00 - ODG (Origin Data Global)
Specs
Device Type Transceiver
Technology Bluetooth v4.1
Supply Voltage Other; 1.8V ~ 5.5V
View Details
Telecom - 336-5496-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details
GPS Antennas - 554243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details