Manufacturer: Silicon Labs
Win Source Part Number: 939007-WF121-E-V2
Operating Temperature Range: -40°C ~ 85°C
Features: WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Package: Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: WF121
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8517.62.0090
Other Part Number: WF121-E, 1446-1034-2, 1446-1034-1, 1446-1034-6, 1446-1034, 1446-1034-ND
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
RF TXRX MODULE WIFI U.FL SMD
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 939007-WF121-E-V2 | 1446-1034-2-ND | WF121-E-V2 | WF121-E-V2 |
| Product Name | RF Transceiver Modules - WF121-E-V2 | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Package Type | Surface Mount; Surface Mount | Surface Mount; Module | Surface Mount; Module | |
| Features | RoHS | RoHS | ||
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz |