Silicon Labs RF Transceiver Modules - WF121-A-V2 WF121-A-V2

Description
Manufacturer: Silicon Labs Win Source Part Number: 939006-WF121-A-V2 Operating Temperature Range: -40°C ~ 85°C Features: WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount Package: Module Package: Reel - TR Mounting: Surface Mount Family Name: WF121 Categories: RF/IF and RFID ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8517.62.0090 Other Part Number: 1446-1033-1, 1446-1033-2, Q8488692, 1446-1033, 1446-1033-ND, 1446-1033-6, WF121-A
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 939006-WF121-A-V2 Operating Temperature Range: -40°C ~ 85°C Features: WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount Package: Module Package: Reel - TR Mounting: Surface Mount Family Name: WF121 Categories: RF/IF and RFID ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8517.62.0090 Other Part Number: 1446-1033-1, 1446-1033-2, Q8488692, 1446-1033, 1446-1033-ND, 1446-1033-6, WF121-A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - WF121-A-V2 - 939006-WF121-A-V2 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - WF121-A-V2
939006-WF121-A-V2
RF Transceiver Modules - WF121-A-V2 939006-WF121-A-V2
Manufacturer: Silicon Labs Win Source Part Number: 939006-WF121-A-V2 Operating Temperature Range: -40°C ~ 85°C Features: WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount Package: Module Package: Reel - TR Mounting: Surface Mount Family Name: WF121 Categories: RF/IF and RFID ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8517.62.0090 Other Part Number: 1446-1033-1, 1446-1033-2, Q8488692, 1446-1033, 1446-1033-ND, 1446-1033-6, WF121-A

Manufacturer: Silicon Labs
Win Source Part Number: 939006-WF121-A-V2
Operating Temperature Range: -40°C ~ 85°C
Features: WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Package: Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: WF121
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8517.62.0090
Other Part Number: 1446-1033-1, 1446-1033-2, Q8488692, 1446-1033, 1446-1033-ND, 1446-1033-6, WF121-A

Buy Now Datasheet
RF Transceiver Modules and Modems - 1446-1033-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1446-1033-2-ND
RF Transceiver Modules and Modems 1446-1033-2-ND
WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - WF121-A-V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
WF121-A-V2
RF and Wireless - RF Transceiver Modules and Modems WF121-A-V2
RF TXRX MODULE WIFI CHIP SMD

RF TXRX MODULE WIFI CHIP SMD

Supplier's Site
RF Transceiver Modules and Modems - WF121-A-V2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
WF121-A-V2
RF Transceiver Modules and Modems WF121-A-V2
WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 939006-WF121-A-V2 1446-1033-2-ND WF121-A-V2 WF121-A-V2
Product Name RF Transceiver Modules - WF121-A-V2 RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Package Type Surface Mount; Surface Mount Surface Mount; Module Surface Mount; Module
Features RoHS RoHS
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

37 - 48.2 GHz Dual Channel IF Transceiver - AWMF-0196 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type FCCSP
View Details
RF Modules - 6171811 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
View Details
Class 1 Surface Mount Bluetooth Board - BT44-111S - ZBA, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features Antenna Connector
View Details