Silicon Labs RF Transceiver Modules and Modems WF111-E-V1

Description
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Request a Quote Datasheet
Description
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 1446-1032-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1446-1032-ND
RF Transceiver Modules and Modems 1446-1032-ND
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

Buy Now Datasheet
RF and Wireless RF Transceiver Modules and Modems -  - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless RF Transceiver Modules and Modems
RF and Wireless RF Transceiver Modules and Modems
Alternative Parts (Cross-Reference): Cross Manufacturer: Silicon Labs Category: RF and Wireless RF Transceiver Modules and Modems Package: Strip Product Status: Obsolete RF Family/Standard: WiFi Protocol: 802.11b/g/n Data Rate: 72.2Mbps Power - Output: 17dBm Sensitivity: -97dBm

Alternative Parts (Cross-Reference): Cross
Manufacturer: Silicon Labs
Category: RF and Wireless RF Transceiver Modules and Modems
Package: Strip
Product Status: Obsolete
RF Family/Standard: WiFi
Protocol: 802.11b/g/n
Data Rate: 72.2Mbps
Power - Output: 17dBm
Sensitivity: -97dBm

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - WF111-E-V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
WF111-E-V1
RF and Wireless - RF Transceiver Modules and Modems WF111-E-V1
RF TXRX MODULE WIFI U.FL SMD

RF TXRX MODULE WIFI U.FL SMD

Supplier's Site
RF Transceiver Modules and Modems - WF111-E-V1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
WF111-E-V1
RF Transceiver Modules and Modems WF111-E-V1
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1446-1032-ND WF111-E-V1 WF111-E-V1
Product Name RF Transceiver Modules and Modems RF and Wireless RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Features RoHS RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -97 dBm -97 dBm -97 dBm -97 dBm
Output Power 17 dBm 17 dBm 17 dBm 17 dBm
Unlock Full Specs
to access all available technical data