Manufacturer: Silicon Labs
Win Source Part Number: 1114762-TSM9938TEUK+
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.6 V to 28 V
Operating Supply Current: 1.1μA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC CURR SENSE 1 CIRCUIT SOT23-5 Product overview: TSM9938TEUK+T from Silicon Labs is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSM9938TEUK+T can be used for catalog matching and distributor lookup.
Current Sense Amplifier 1 Circuit SOT-23-5
IC CURR SENSE 1 CIRCUIT SOT23-5
IC CURR SENSE 1 CIRCUIT SOT23-5
Current Sense Amplifier 1 Circuit SOT-23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1114762-TSM9938TEUK+T | 687-TSM9938TEUK+T | TSM9938TEUK+TSIL-ND | TSM9938TEUK+T | TSM9938TEUK+T | TSM9938TEUK+T |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSM9938TEUK+T | SOT23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 1.6 to 28 volts | |||||
| Source Current (IS) | 0.0011 milliamps | 0.0011 milliamps | 0.0011 milliamps | 0.0011 milliamps | ||
| VOS | 0.1000 millivolts | 0.1000 millivolts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |