Silicon Labs - Analog ICs Comparators TSM984ESE+T

Description
Comparator with Voltage Reference CMOS, TTL 16-SOIC
Request a Quote Datasheet
Description
Comparator with Voltage Reference CMOS, TTL 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - TSM984ESE+TSIL-ND - DigiKey
Thief River Falls, MN, United States
Comparator with Voltage Reference CMOS, TTL 16-SOIC

Comparator with Voltage Reference CMOS, TTL 16-SOIC

Buy Now Datasheet
Linear - Linear - Comparators - TSM984ESE+T - TSM984ESE+T - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TSM984ESE+T
TSM984ESE+T
Linear - Linear - Comparators - TSM984ESE+T TSM984ESE+T
Manufacturer: Touchstone Semiconductor Win Source Part Number: 117006-TSM984ESE+T Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: CMOS, TTL Number of Elements: 4 Current - Quiescent (Max): 8.5μA Voltage - Input Offset (Max): 10mV @ 2.5V Current - Input Bias (Max): 0.005μA @ 2.5V Current - Output (Typ): 40mA CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR Propagation Delay (Max): 12μs Hysteresis: 50mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.5 V to 11 V, ±1.25 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Touchstone Semiconductor
Win Source Part Number: 117006-TSM984ESE+T
Packaging: Reel - TR
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: CMOS, TTL
Number of Elements: 4
Current - Quiescent (Max): 8.5μA
Voltage - Input Offset (Max): 10mV @ 2.5V
Current - Input Bias (Max): 0.005μA @ 2.5V
Current - Output (Typ): 40mA
CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR
Propagation Delay (Max): 12μs
Hysteresis: 50mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.5 V to 11 V, ±1.25 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TSM984ESE+T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TSM984ESE+T
Integrated Circuits (ICs) - Linear - Comparators TSM984ESE+T
IC COMPARATR 4 W/VOLT REF 16SOIC

IC COMPARATR 4 W/VOLT REF 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TSM984ESE+TSIL-ND TSM984ESE+T TSM984ESE+T
Product Name Comparators Linear - Linear - Comparators - TSM984ESE+T Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - DM8160N - Rochester Electronics
Specs
Type Magnitude
Package Type DIP; PDIP; Other; PDIP
Logic Family TTL
View Details
2 suppliers
Comparators - LM193 MDR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage Other; 2V ~ 36V, ±1V ~ 18V
Package Type Other; Die
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Comparators - 1727-3341-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
Dual 4-Bit Comparator - 4322/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details