The TSM982ESA+ is an ultra-low-power dual comparator designed for single or dual supply applications. It operates with a supply voltage range of ±1.25V to ±5.5V for dual supplies or +2.5V to +11V for single supplies. The device features a maximum quiescent current of 6OºA, making it suitable for battery-powered systems. It has an input voltage range that includes the negative supply and offers a 12Oºs propagation delay at a 10mV overdrive. The TSM982ESA+ includes an internal voltage reference of 1.182V with a tolerance of ±2%, and it supports adjustable hysteresis. The open-drain output stage allows for wired-OR configurations, enhancing its versatility in applications such as threshold detection, window comparators, and oscillator circuits. The device is available in an 8-pin SOIC package and operates over a temperature range of -40°C to +85°C.
IC COMPARATOR DUAL 8SOIC
Comparator with Voltage Reference CMOS, TTL 8-SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | TSM982ESA+ | TSM982ESA+ |
| Product Name | Linear - Comparators | Comparators |
| CMRR | 80 dB | 80 dB |