Silicon Labs - Analog ICs 2 W Linear Comparator IC TSM982CUA+T

Description
IC COMPARATOR 2 W/VOLT REF 8MSOP Product overview: TSM982CUA+T from Silicon Labs is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TSM982CUA+T can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC COMPARATOR 2 W/VOLT REF 8MSOP Product overview: TSM982CUA+T from Silicon Labs is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TSM982CUA+T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSM982CUA+T is an ultra-low-power, dual-supply comparator designed for applications requiring minimal power consumption. It operates from dual supplies ranging from ±1.25V to ±5.5V or a single supply from +2.5V to +11V. The device features a maximum quiescent current of 6OºA, making it suitable for battery-powered systems. It has an input voltage range that includes the negative supply and an open-drain output stage, which allows for wired-OR configurations. The TSM982CUA+T includes an internal voltage reference of 1.182V with a tolerance of ±2%, and it supports adjustable hysteresis, which can be implemented with two external resistors. The comparator exhibits a propagation delay of 12Oºs at a 10mV overdrive, making it effective for various applications such as threshold detection, window comparators, and oscillator circuits. The device is available in an 8-pin MSOP/SOIC package and operates over a temperature range of 0°C to 70°C or -40°C to 85°C, depending on the variant.

Datasheet Summary
Powered by GS/AI

The TSM982CUA+T is an ultra-low-power, dual-supply comparator designed for applications requiring minimal power consumption. It operates from dual supplies ranging from ±1.25V to ±5.5V or a single supply from +2.5V to +11V. The device features a maximum quiescent current of 6OºA, making it suitable for battery-powered systems. It has an input voltage range that includes the negative supply and an open-drain output stage, which allows for wired-OR configurations. The TSM982CUA+T includes an internal voltage reference of 1.182V with a tolerance of ±2%, and it supports adjustable hysteresis, which can be implemented with two external resistors. The comparator exhibits a propagation delay of 12Oºs at a 10mV overdrive, making it effective for various applications such as threshold detection, window comparators, and oscillator circuits. The device is available in an 8-pin MSOP/SOIC package and operates over a temperature range of 0°C to 70°C or -40°C to 85°C, depending on the variant.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2 W Linear Comparator IC
692-TSM982CUA+T
2 W Linear Comparator IC 692-TSM982CUA+T
IC COMPARATOR 2 W/VOLT REF 8MSOP Product overview: TSM982CUA+T from Silicon Labs is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TSM982CUA+T can be used for catalog matching and distributor lookup.

IC COMPARATOR 2 W/VOLT REF 8MSOP Product overview: TSM982CUA+T from Silicon Labs is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TSM982CUA+T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - TSM982CUA+T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TSM982CUA+T
Comparators TSM982CUA+T
Comparator with Voltage Reference CMOS, TTL 8-MSOP

Comparator with Voltage Reference CMOS, TTL 8-MSOP

Buy Now Datasheet
Comparators - TSM982CUA+T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TSM982CUA+T
Comparators TSM982CUA+T
Comparator with Voltage Reference CMOS, TTL 8-MSOP

Comparator with Voltage Reference CMOS, TTL 8-MSOP

Buy Now Datasheet
Linear - Comparators - TSM982CUA+T - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TSM982CUA+T
Linear - Comparators TSM982CUA+T
IC COMPARATOR DUAL W/REF 8MSOP

IC COMPARATOR DUAL W/REF 8MSOP

Supplier's Site Datasheet
Linear - Comparators - TSM982CUA+T - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TSM982CUA+T
Linear - Comparators TSM982CUA+T
IC COMPARATOR DUAL O-D 8MSOP

IC COMPARATOR DUAL O-D 8MSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators
Product Number 692-TSM982CUA+T TSM982CUA+T TSM982CUA+T
Product Name 2 W Linear Comparator IC Comparators Linear - Comparators
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data