Silicon Labs - Analog ICs Linear - Linear - Comparators - TSM973CUA+T TSM973CUA+T

Description
Manufacturer: Touchstone Semiconductor Win Source Part Number: 117004-TSM973CUA+T Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: CMOS, TTL Number of Elements: 3 Current - Quiescent (Max): 6μA Voltage - Input Offset (Max): 10mV @ 2.5V Current - Input Bias (Max): 0.005μA @ 2.5V Current - Output (Typ): 40mA CMRR, PSRR (Typ): 67dB CMRR, 67dB PSRR Propagation Delay (Max): 12μs Hysteresis: 50mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 11 V, ±1.25 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Touchstone Semiconductor Win Source Part Number: 117004-TSM973CUA+T Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: CMOS, TTL Number of Elements: 3 Current - Quiescent (Max): 6μA Voltage - Input Offset (Max): 10mV @ 2.5V Current - Input Bias (Max): 0.005μA @ 2.5V Current - Output (Typ): 40mA CMRR, PSRR (Typ): 67dB CMRR, 67dB PSRR Propagation Delay (Max): 12μs Hysteresis: 50mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 11 V, ±1.25 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TSM973CUA+T - 117004-TSM973CUA+T - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TSM973CUA+T
117004-TSM973CUA+T
Linear - Linear - Comparators - TSM973CUA+T 117004-TSM973CUA+T
Manufacturer: Touchstone Semiconductor Win Source Part Number: 117004-TSM973CUA+T Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: CMOS, TTL Number of Elements: 3 Current - Quiescent (Max): 6μA Voltage - Input Offset (Max): 10mV @ 2.5V Current - Input Bias (Max): 0.005μA @ 2.5V Current - Output (Typ): 40mA CMRR, PSRR (Typ): 67dB CMRR, 67dB PSRR Propagation Delay (Max): 12μs Hysteresis: 50mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 11 V, ±1.25 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Touchstone Semiconductor
Win Source Part Number: 117004-TSM973CUA+T
Packaging: Reel - TR
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: CMOS, TTL
Number of Elements: 3
Current - Quiescent (Max): 6μA
Voltage - Input Offset (Max): 10mV @ 2.5V
Current - Input Bias (Max): 0.005μA @ 2.5V
Current - Output (Typ): 40mA
CMRR, PSRR (Typ): 67dB CMRR, 67dB PSRR
Propagation Delay (Max): 12μs
Hysteresis: 50mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.5 V to 11 V, ±1.25 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2 W Linear Comparator IC
692-TSM973CUA+T
2 W Linear Comparator IC 692-TSM973CUA+T
IC COMPARATOR 2 W/VOLT REF 8MSOP Product overview: TSM973CUA+T from Touchstone Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TSM973CUA+T can be used for catalog matching and distributor lookup.

IC COMPARATOR 2 W/VOLT REF 8MSOP Product overview: TSM973CUA+T from Touchstone Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TSM973CUA+T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - TSM973CUA+T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TSM973CUA+T
Comparators TSM973CUA+T
Comparator with Voltage Reference CMOS, TTL 8-MSOP

Comparator with Voltage Reference CMOS, TTL 8-MSOP

Buy Now Datasheet
Comparators - TSM973CUA+T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TSM973CUA+T
Comparators TSM973CUA+T
Comparator with Voltage Reference CMOS, TTL 8-MSOP

Comparator with Voltage Reference CMOS, TTL 8-MSOP

Buy Now Datasheet
Linear - Comparators - TSM973CUA+T - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TSM973CUA+T
Linear - Comparators TSM973CUA+T
IC COMPARATOR DUAL O-D 8MSOP

IC COMPARATOR DUAL O-D 8MSOP

Supplier's Site Datasheet
Linear - Comparators - TSM973CUA+T - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TSM973CUA+T
Linear - Comparators TSM973CUA+T
IC COMP DUAL CMOS TTL 16SOIC

IC COMP DUAL CMOS TTL 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 117004-TSM973CUA+T 692-TSM973CUA+T TSM973CUA+T TSM973CUA+T
Product Name Linear - Linear - Comparators - TSM973CUA+T 2 W Linear Comparator IC Comparators Linear - Comparators
Supply Voltage (VS) 2.5 to 11 volts
VOS 10 millivolts 10 millivolts
CMRR 67 dB 67 dB 67 dB
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data