Manufacturer: Touchstone Semiconductor
Win Source Part Number: 117003-TSM971CUA+T
Packaging: Reel - TR
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: CMOS, TTL
Number of Elements: 1
Current - Quiescent (Max): 4μA
Voltage - Input Offset (Max): 10mV @ 2.5V
Current - Input Bias (Max): 0.005μA @ 2.5V
Current - Output (Typ): 40mA
CMRR, PSRR (Typ): 67dB CMRR, 67dB PSRR
Propagation Delay (Max): 12μs
Hysteresis: 50mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.5 V to 11 V, ±1.25 V to 5.5 V
Alternative Parts (Cross-Reference): MAX981CUA+; TSM971CUA+; TSM971CSA+;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC COMP SNGL CMOS TTL 16SOIC Product overview: TSM971CUA+T from Touchstone Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TSM971CUA+T can be used for catalog matching and distributor lookup.
IC COMPARATOR SGL O-D 8MSOP
IC COMP SNGL CMOS TTL 16SOIC
Comparator with Voltage Reference CMOS, TTL 8-MSOP
Comparator with Voltage Reference CMOS, TTL 8-MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 117003-TSM971CUA+T | 692-TSM971CUA+T | TSM971CUA+T | TSM971CUA+T |
| Product Name | Linear - Linear - Comparators - TSM971CUA+T | Linear Comparator IC | Linear - Comparators | Comparators |
| Supply Voltage (VS) | 2.5 to 11 volts | |||
| VOS | 10 millivolts | 10 millivolts | ||
| CMRR | 67 dB | 67 dB | 67 dB | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |