Silicon Labs Instrumentation, Op Amps, Buffer Amps TSM9634FEUK+T

Description
Current Sense Amplifier 1 Circuit SOT-23-5
Request a Quote Datasheet
Description
Current Sense Amplifier 1 Circuit SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - TSM9634FEUK+TSIL-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TSM9634FEUK+TSIL-ND
Instrumentation, Op Amps, Buffer Amps TSM9634FEUK+TSIL-ND
Current Sense Amplifier 1 Circuit SOT-23-5

Current Sense Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSM9634FEUK+T - 115140-TSM9634FEUK+T - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSM9634FEUK+T
115140-TSM9634FEUK+T
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSM9634FEUK+T 115140-TSM9634FEUK+T
Manufacturer: Touchstone Semiconductor Win Source Part Number: 115140-TSM9634FEUK+T Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 1.6 V to 28 V Operating Supply Current: 1.1μA Alternative Parts (Cross-Reference): MAX9634WEUK+T; TSM9634FEUK+T; TSC888CILT; TSC888BILT; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Touchstone Semiconductor
Win Source Part Number: 115140-TSM9634FEUK+T
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.6 V to 28 V
Operating Supply Current: 1.1μA
Alternative Parts (Cross-Reference): MAX9634WEUK+T; TSM9634FEUK+T; TSC888CILT; TSC888BILT;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
SOT23 Operational Amplifier IC - 687-TSM9634FEUK+T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOT23 Operational Amplifier IC
687-TSM9634FEUK+T
SOT23 Operational Amplifier IC 687-TSM9634FEUK+T
IC CURR SENSE 1 CIRCUIT SOT23-5 Product overview: TSM9634FEUK+T from Silicon Labs is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSM9634FEUK+T can be used for catalog matching and distributor lookup.

IC CURR SENSE 1 CIRCUIT SOT23-5 Product overview: TSM9634FEUK+T from Silicon Labs is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSM9634FEUK+T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSM9634FEUK+T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSM9634FEUK+T
Integrated Circuits (ICs) - Linear - Amplifiers TSM9634FEUK+T
IC CURR SENSE 1 CIRCUIT SOT23-5

IC CURR SENSE 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TSM9634FEUK+T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSM9634FEUK+T
Instrumentation, OP Amps, Buffer Amps TSM9634FEUK+T
Current Sense Amplifier 1 Circuit SOT-23-5

Current Sense Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TSM9634FEUK+T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSM9634FEUK+T
Instrumentation, OP Amps, Buffer Amps TSM9634FEUK+T
Current Sense Amplifier 1 Circuit SOT-23-5

Current Sense Amplifier 1 Circuit SOT-23-5

Buy Now
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSM9634FEUK+T
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSM9634FEUK+T
IC CURR SENSE 1 CIRCUIT SOT23-5

IC CURR SENSE 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSM9634FEUK+T - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSM9634FEUK+T
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSM9634FEUK+T
IC CURR SENSE 1 CIRCUIT SOT23-5

IC CURR SENSE 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TSM9634FEUK+TSIL-ND 115140-TSM9634FEUK+T 687-TSM9634FEUK+T TSM9634FEUK+T TSM9634FEUK+T TSM9634FEUK+T
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSM9634FEUK+T SOT23 Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.0011 milliamps 0.0011 milliamps 0.0011 milliamps 0.0011 milliamps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT; SC-74A, SOT-753 SOT; SOT23; SOT-23-5 Tape & Reel (TR) SC-74A, SOT-753 SOT; SC-74A, SOT-753
Supply Voltage (VS) 1.6 to 28 volts 28 volts
Unlock Full Specs
to access all available technical data