Manufacturer: Touchstone Semiconductor
Win Source Part Number: 117002-TSM934ESE+T
Packaging: Cut Reel
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, TTL
Number of Elements: 4
Current - Quiescent (Max): 6.5μA
Voltage - Input Offset (Max): 10mV @ 2.5V
Current - Output (Typ): 40mA
CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR
Propagation Delay (Max): 12μs
Hysteresis: 50mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.5 V to 11 V, ±1.25 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Comparator with Voltage Reference CMOS, Push-Pull, TTL 16-SOIC
IC COMPARATR 4 W/VOLT REF 16SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | TSM934ESE+T | TSM934ESE+TSIL-ND | TSM934ESE+T |
| Product Name | Linear - Linear - Comparators - TSM934ESE+T | Comparators | Integrated Circuits (ICs) - Linear - Comparators |
| Type | Identity | Magnitude |