Silicon Labs - Analog ICs Linear - Linear - Comparators - TSM922CUA+T TSM922CUA+T

Description
Manufacturer: Touchstone Semiconductor Win Source Part Number: 116996-TSM922CUA+T Packaging: Cut Reel Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull, TTL Number of Elements: 2 Current - Quiescent (Max): 3.2μA Voltage - Input Offset (Max): 10mV @ 2.5V Current - Output (Typ): 40mA CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR Propagation Delay (Max): 12μs Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 11 V, ±1.25 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Touchstone Semiconductor Win Source Part Number: 116996-TSM922CUA+T Packaging: Cut Reel Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull, TTL Number of Elements: 2 Current - Quiescent (Max): 3.2μA Voltage - Input Offset (Max): 10mV @ 2.5V Current - Output (Typ): 40mA CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR Propagation Delay (Max): 12μs Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 11 V, ±1.25 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TSM922CUA+T - 116996-TSM922CUA+T - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TSM922CUA+T
116996-TSM922CUA+T
Linear - Linear - Comparators - TSM922CUA+T 116996-TSM922CUA+T
Manufacturer: Touchstone Semiconductor Win Source Part Number: 116996-TSM922CUA+T Packaging: Cut Reel Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull, TTL Number of Elements: 2 Current - Quiescent (Max): 3.2μA Voltage - Input Offset (Max): 10mV @ 2.5V Current - Output (Typ): 40mA CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR Propagation Delay (Max): 12μs Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 11 V, ±1.25 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Touchstone Semiconductor
Win Source Part Number: 116996-TSM922CUA+T
Packaging: Cut Reel
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, TTL
Number of Elements: 2
Current - Quiescent (Max): 3.2μA
Voltage - Input Offset (Max): 10mV @ 2.5V
Current - Output (Typ): 40mA
CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR
Propagation Delay (Max): 12μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.5 V to 11 V, ±1.25 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Linear Comparator IC
692-TSM922CUA+T
Linear Comparator IC 692-TSM922CUA+T
IC COMPARATOR Product overview: TSM922CUA+T from Touchstone Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TSM922CUA+T can be used for catalog matching and distributor lookup.

IC COMPARATOR Product overview: TSM922CUA+T from Touchstone Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TSM922CUA+T can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Comparators - TSM922CUA+T - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TSM922CUA+T
Linear - Comparators TSM922CUA+T
IC COMPARATOR DUALP-P 8MSOP

IC COMPARATOR DUALP-P 8MSOP

Supplier's Site Datasheet
Linear - Comparators - TSM922CUA+T - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TSM922CUA+T
Linear - Comparators TSM922CUA+T
IC COMPARATOR

IC COMPARATOR

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TSM922CUA+T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TSM922CUA+T
Integrated Circuits (ICs) - Linear - Comparators TSM922CUA+T
IC COMPARATOR

IC COMPARATOR

Supplier's Site
Comparators - TSM922CUA+T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TSM922CUA+T
Comparators TSM922CUA+T
Comparator General Purpose CMOS, Push-Pull, TTL 8-MSOP

Comparator General Purpose CMOS, Push-Pull, TTL 8-MSOP

Buy Now Datasheet
Comparators - TSM922CUA+T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TSM922CUA+T
Comparators TSM922CUA+T
Comparator General Purpose CMOS, Push-Pull, TTL 8-MSOP

Comparator General Purpose CMOS, Push-Pull, TTL 8-MSOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators
Product Number 116996-TSM922CUA+T 692-TSM922CUA+T TSM922CUA+T TSM922CUA+T TSM922CUA+T
Product Name Linear - Linear - Comparators - TSM922CUA+T Linear Comparator IC Linear - Comparators Integrated Circuits (ICs) - Linear - Comparators Comparators
Supply Voltage (VS) 2.5 to 11 volts 5.5 to 2.5 volts
VOS 10 millivolts 10 millivolts
CMRR 80 dB 80 dB 80 dB
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data