IC COMPARATOR 1 W/VOLT REF SOT23 Product overview: TSM917EUK+T from Silicon Labs is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W, SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TSM917EUK+T can be used for catalog matching and distributor lookup.
Manufacturer: Touchstone Semiconductor
Win Source Part Number: 117062-TSM917EUK+T
Packaging: Reel - TR
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 680nA
Voltage - Input Offset (Max): 5mV
Current - Input Bias (Max): 1nA
Current - Output (Typ): 50mA
CMRR, PSRR (Typ): 80dB PSRR
Propagation Delay (Max): 95μs
Hysteresis: 4mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Comparator with Voltage Reference Push-Pull SOT-23-5
IC COMPARATOR 1.8V P-P SOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-TSM917EUK+T | 117062-TSM917EUK+T | TSM917EUK+T | TSM917EUK+T |
| Product Name | 1 W SOT23 Linear Comparator IC | Linear - Linear - Comparators - TSM917EUK+T | Comparators | Linear - Comparators |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | SOT; SOT23; SOT-23-5 | SOT; SC-74A, SOT-753 | |
| Supply Voltage (VS) | 1.8 to 5.5 volts |