Silicon Labs Linear - Linear - Comparators - TSM9119EXK+T TSM9119EXK+T

Description
Manufacturer: Silicon Labs Win Source Part Number: 115139-TSM9119EXK+T Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 800nA Voltage - Input Offset (Max): 5mV Current - Input Bias (Max): 1nA Current - Output (Typ): 50mA CMRR, PSRR (Typ): 66.02dB CMRR, 80dB PSRR Propagation Delay (Max): 40μs Hysteresis: 4mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Supply Voltage - Operating: 1.6 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 115139-TSM9119EXK+T Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 800nA Voltage - Input Offset (Max): 5mV Current - Input Bias (Max): 1nA Current - Output (Typ): 50mA CMRR, PSRR (Typ): 66.02dB CMRR, 80dB PSRR Propagation Delay (Max): 40μs Hysteresis: 4mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Supply Voltage - Operating: 1.6 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TSM9119EXK+T - TSM9119EXK+T - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TSM9119EXK+T
TSM9119EXK+T
Linear - Linear - Comparators - TSM9119EXK+T TSM9119EXK+T
Manufacturer: Silicon Labs Win Source Part Number: 115139-TSM9119EXK+T Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 800nA Voltage - Input Offset (Max): 5mV Current - Input Bias (Max): 1nA Current - Output (Typ): 50mA CMRR, PSRR (Typ): 66.02dB CMRR, 80dB PSRR Propagation Delay (Max): 40μs Hysteresis: 4mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Supply Voltage - Operating: 1.6 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 115139-TSM9119EXK+T
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 800nA
Voltage - Input Offset (Max): 5mV
Current - Input Bias (Max): 1nA
Current - Output (Typ): 50mA
CMRR, PSRR (Typ): 66.02dB CMRR, 80dB PSRR
Propagation Delay (Max): 40μs
Hysteresis: 4mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.6 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TSM9119EXK+T
Integrated Circuits (ICs) - Linear - Comparators TSM9119EXK+T
IC COMPARATOR 1 GEN PUR SC70-5

IC COMPARATOR 1 GEN PUR SC70-5

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators
Product Number TSM9119EXK+T TSM9119EXK+T
Product Name Linear - Linear - Comparators - TSM9119EXK+T Integrated Circuits (ICs) - Linear - Comparators
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1727-1769-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC
View Details
2 suppliers
SN54LS688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - 8415301RA - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.85
Package Type Other; TTL
View Details
3 suppliers
 - LM106H/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; TO-5
View Details
Comparators - MCP6541-I/MS-ND - DigiKey
Microchip Technology, Inc.
Specs
Type Magnitude
Package Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers