Series Voltage Reference IC Fixed 2.5V V ±0.2% 500µA SOT-23-3
Manufacturer: Touchstone Semiconductor
Win Source Part Number: 115136-TSM6025AEUR+T
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 2.7 V to 12.6 V
Output Type: Fixed
Reference Type: Series
Output Current: 500μA
Noise - 0.1Hz to 10Hz: 50μVp-p
Noise - 10Hz to 10kHz: 125μVrms
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 35μA
Alternative Parts (Cross-Reference): MAX6003EUR; TS6001BIG325T; TSM6025AEUR+T; ADR381ART;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC VREF SERIES 0.2% SOT23-3 Product overview: TSM6025AEUR+T from Touchstone Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TSM6025AEUR+T can be used for catalog matching and distributor lookup.
IC VREF SERIES 0.2% SOT23-3
IC VREF SERIES 2.5V SOT23-3
IC VREF SERIES 0.2% SOT23-3
IC VREF SERIES 0.2% SOT23-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TSM6025AEUR+TSIL-ND | 115136-TSM6025AEUR+T | 693-TSM6025AEUR+T | TSM6025AEUR+T | 826-TSM6025AEUR+T | TSM6025AEUR+T |
| Product Name | Voltage Reference | PMIC - PMIC - Voltage Reference - TSM6025AEUR+T | SOT23 Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | IC VREF SERIES 2.5V SOT23-3 | PMIC - Voltage Reference |
| Type | Series | Series | Series | |||
| Package Type | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23-3 | Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | |
| TC | 20 ppm/C | 20 ppm/C | 20 ppm/C | 20 ppm/C | ||
| IQ | 0.0350 mA | 0.0350 mA | 0.0350 mA | 0.0350 mA | ||
| Accuracy | 0.2000 % |