12 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-MSOP
12 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-MSOP
IC ADC 12BIT SAR 8MSOP
IC ADC 12BIT SAR 8MSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TSA7887ARMZSIL-ND | TSA7887ARMZ | TSA7887ARMZ | TSA7887ARMZ |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | ||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Packing Method | Tube | Tube; Tube | Tube; Tube | |
| Resolution | 12 bits | 12 bits | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |