Comparator, 2 Func, 10000uV Offset-Max, 17000ns Response Time, PDSO8, MSOP-8 Product overview: TS9002IM8T from Silicon Labs is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS9002IM8T can be used for catalog matching and distributor lookup.
Manufacturer: Touchstone Semiconductor
Win Source Part Number: 116990-TS9002IM8T
Packaging: Reel - TR
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: CMOS, Complementary, TTL
Number of Elements: 2
Current - Quiescent (Max): 4μA
Voltage - Input Offset (Max): 3.5mV @ 2.5V
Current - Input Bias (Max): 10pA @ 2.5V
Current - Output (Typ): 40mA
CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR
Propagation Delay (Max): 7μs
Hysteresis: 50mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.5 V to 11 V, ±1.25 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Analogue Comparator, Dual, Low Power, 2, 17 s, 2.5V to 11V, MSOP, 8 RoHS Compliant: Yes
IC COMPARATOR DUAL 8MSOP
Comparator with Voltage Reference CMOS, Complementary, TTL 8-MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-TS9002IM8T | 116990-TS9002IM8T | 23X9274 | TS9002IM8T | TS9002IM8T |
| Product Name | MSOP Linear Comparator IC | Linear - Linear - Comparators - TS9002IM8T | Analogue Comparator, Dual, Low Power, 2, 17 S, 2.5V To 11V, Msop, 8 Rohs Compliant Silicon Labs | Linear - Comparators | Comparators |
| Supply Voltage (VS) | 2.5 to 11 volts | 2.5 to 11 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape and Reel | SOP; MSOP; 8-MSOP | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| VOS | 3.5 millivolts | 3.5 millivolts |