Silicon Labs 5.5V Linear Comparator IC TS9001-2IJ5T

Description
1-Ch Comparator IC, 5mV Vos, 28us Delay, 5.5V, SC-70, SMT Product overview: TS9001-2IJ5T from Silicon Labs is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS9001-2IJ5T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch Comparator IC, 5mV Vos, 28us Delay, 5.5V, SC-70, SMT Product overview: TS9001-2IJ5T from Silicon Labs is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS9001-2IJ5T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5V Linear Comparator IC - 692-TS9001-2IJ5T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V Linear Comparator IC
692-TS9001-2IJ5T
5.5V Linear Comparator IC 692-TS9001-2IJ5T
1-Ch Comparator IC, 5mV Vos, 28us Delay, 5.5V, SC-70, SMT Product overview: TS9001-2IJ5T from Silicon Labs is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS9001-2IJ5T can be used for catalog matching and distributor lookup.

1-Ch Comparator IC, 5mV Vos, 28us Delay, 5.5V, SC-70, SMT Product overview: TS9001-2IJ5T from Silicon Labs is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS9001-2IJ5T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - TS9001-2IJ5T - 1274535-TS9001-2IJ5T - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS9001-2IJ5T
1274535-TS9001-2IJ5T
Linear - Linear - Comparators - TS9001-2IJ5T 1274535-TS9001-2IJ5T
Manufacturer: Silicon Labs Win Source Part Number: 1274535-TS9001-2IJ5T Packaging: Tape and Reel Type: Use For General Mounting Style: SMD Current - Output: 50mA Output Type: Open Drain Number of Elements: 1 Hysteresis: 4mV Categories: Integrated Circuits Supplier Device Package: SC-70-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.silabs.com Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353 Voltage - Input Offset (Maximum): 5mV at 5V Current - Input Bias (Maximum): 1nA at 5V Propagation Delay (Maximum): 28μs Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: TS9001-2 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 1.6V ~ 5.5V Current - Quiescent (Maximum): 1.3μA CMRR, PSRR: 60dB PSRR

Manufacturer: Silicon Labs
Win Source Part Number: 1274535-TS9001-2IJ5T
Packaging: Tape and Reel
Type: Use For General
Mounting Style: SMD
Current - Output: 50mA
Output Type: Open Drain
Number of Elements: 1
Hysteresis: 4mV
Categories: Integrated Circuits
Supplier Device Package: SC-70-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.silabs.com
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Voltage - Input Offset (Maximum): 5mV at 5V
Current - Input Bias (Maximum): 1nA at 5V
Propagation Delay (Maximum): 28μs
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Family Part Number: TS9001-2
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 1.6V ~ 5.5V
Current - Quiescent (Maximum): 1.3μA
CMRR, PSRR: 60dB PSRR

Buy Now
Linear - Comparators - TS9001-2IJ5T - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TS9001-2IJ5T
Linear - Comparators TS9001-2IJ5T
IC COMPARATOR REF O-D SC70-5

IC COMPARATOR REF O-D SC70-5

Supplier's Site Datasheet
Comparators - TS9001-2IJ5T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TS9001-2IJ5T
Comparators TS9001-2IJ5T
Comparator General Purpose Open Drain SC-70-5

Comparator General Purpose Open Drain SC-70-5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-TS9001-2IJ5T 1274535-TS9001-2IJ5T TS9001-2IJ5T TS9001-2IJ5T
Product Name 5.5V Linear Comparator IC Linear - Linear - Comparators - TS9001-2IJ5T Linear - Comparators Comparators
Supply Voltage (VS) 1.6 to 5.5 volts 1.6 to 5.5 volts
Power Dissipation (PD) 200 milliwatts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape and Reel SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
Unlock Full Specs
to access all available technical data