Silicon Labs - Analog ICs Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TS7003ITD833T

Description
Win Source Part Number: 1214829-TS7003ITD833 T Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Architecture: SAR Number of Bits: 12 Sampling Rate (Per Second): 300k Data Interface: SPI Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: 2.7V ~ 3.6V Voltage - Supply, Digital: 2.7V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-TDFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: TS7003ITD833TSIL Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1214829-TS7003ITD833 T Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Architecture: SAR Number of Bits: 12 Sampling Rate (Per Second): 300k Data Interface: SPI Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: 2.7V ~ 3.6V Voltage - Supply, Digital: 2.7V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-TDFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: TS7003ITD833TSIL Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1214829-TS7003ITD833T
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1214829-TS7003ITD833T
Win Source Part Number: 1214829-TS7003ITD833 T Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Architecture: SAR Number of Bits: 12 Sampling Rate (Per Second): 300k Data Interface: SPI Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: 2.7V ~ 3.6V Voltage - Supply, Digital: 2.7V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-TDFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: TS7003ITD833TSIL Product Status: Obsolete

Win Source Part Number: 1214829-TS7003ITD833T
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Number of Bits: 12
Sampling Rate (Per Second): 300k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Internal
Voltage - Supply, Analog: 2.7V ~ 3.6V
Voltage - Supply, Digital: 2.7V ~ 3.6V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-TDFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: TS7003ITD833TSIL
Product Status: Obsolete

Buy Now Datasheet
Analog-to-Digital Converter IC - 700-TS7003ITD833T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Analog-to-Digital Converter IC
700-TS7003ITD833T
Analog-to-Digital Converter IC 700-TS7003ITD833T
ADC, Successive Approximation, Product overview: TS7003ITD833T from Silicon Labs is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TS7003ITD833T can be used for catalog matching and distributor lookup.

ADC, Successive Approximation, Product overview: TS7003ITD833T from Silicon Labs is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TS7003ITD833T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - TS7003ITD833T - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TS7003ITD833T
Data Acquisition - Analog to Digital Converters (ADC) TS7003ITD833T
IC ADC 12BIT SAR 8TDFN

IC ADC 12BIT SAR 8TDFN

Supplier's Site Datasheet
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TS7003ITD833T
Data Acquisition - Analog to Digital Converters (ADC) TS7003ITD833T
IC ADC 12BIT SRL 300KSPS 8-TDFN

IC ADC 12BIT SRL 300KSPS 8-TDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TS7003ITD833T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TS7003ITD833T
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TS7003ITD833T
IC ADC 12BIT SAR 8TDFN

IC ADC 12BIT SAR 8TDFN

Supplier's Site
Analog to Digital Converters (ADC) - TS7003ITD833T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TS7003ITD833T
Analog to Digital Converters (ADC) TS7003ITD833T
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-TDFN (3x3)

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-TDFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1214829-TS7003ITD833T 700-TS7003ITD833T TS7003ITD833T TS7003ITD833T TS7003ITD833T
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI SPI; SPI
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Sample Rate 300 kSamples/Sec 300 kSamples/Sec
Resolution 12 bits 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904798 - RS Components, Ltd.
Specs
Interface Type 1-wire
Package Type Tdfn-ep
Features Single-Supply
View Details
ADC0802-N 8-Bit ?P Compatible A/D Converters - ADC0802LCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8936B-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details