Switching Regulator, Voltage-mode, PDSO10, Product overview: TS3310ITD1022T from Silicon Labs is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TS3310ITD1022T can be used for catalog matching and distributor lookup.
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 10-WFDFN Exposed Pad
IC REG BOOST ADJUSTABLE 10TDFN
IC REG BOOST ADJUSTABLE 10TDFN
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 10-WFDFN Exposed Pad
IC REG BOOST ADJ 10TDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-TS3310ITD1022T | 336-3025-2-ND | TS3310ITD1022T | TS3310ITD1022T | TS3310ITD1022T | TS3310ITD1022T |
| Product Name | Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Output Voltage | 5 volts | 1.8 to 5 volts | 1.8 volts | 1.8 to 5 volts | 1.8 volts | |
| IOUT | 0.1000 amps | |||||
| VIN | 3.6 volts | 0.9000 to 3.6 volts | 3.6 volts | 0.9000 to 3.6 volts | ||
| Efficiency | 92 % |