Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 10-WFDFN Exposed Pad
Manufacturer: Silicon Labs
Win Source Part Number: 937584-TS3310ITD1022
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output - 10-WFDFN Exposed Pad
Package: Strip
Package: 10-WFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 10-TDFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
IC REG BOOST ADJ 10TDFN
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 10-WFDFN Exposed Pad
IC REG BOOST ADJUSTABLE 10TDFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TS3310ITD1022-ND | 937584-TS3310ITD1022 | TS3310ITD1022 | TS3310ITD1022 | TS3310ITD1022 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TS3310ITD1022 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 10-WFDFN Exposed Pad | Other; 10-TDFN (2x2) | Other; 10-WFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification |