Programmable Timer, 0 Timer(s), CMOS, PDSO10, DFN-10 Product overview: TS3004ITD1033T from Silicon Labs is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, DFN, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TS3004ITD1033T can be used for catalog matching and distributor lookup.
Manufacturer: Touchstone Semiconductor
Win Source Part Number: 1114301-TS3004ITD103
Packaging: Cut Reel
Type: Oscillator, Silicon
Mounting: Surface Mount
Frequency: Up to 300kHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-TDFN (3x3)
Supply Voltage - Operating: 1.55 V to 5.25 V
Operating Supply Current: 4.5μA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Oscillator, Silicon IC Up to 300kHz 10-TDFN (3x3)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers |
| Product Number | 689-TS3004ITD1033T | 1114301-TS3004ITD1033T | TS3004ITD1033TSIL-ND |
| Product Name | DFN Clock and Timing IC | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TS3004ITD1033T | Programmable Timers and Oscillators |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |