Silicon Labs - Analog ICs Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TS3002ITD822T TS3002ITD822T

Description
Manufacturer: Touchstone Semiconductor Win Source Part Number: 115131-TS3002ITD822T Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 5.2kHz to 290kHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TDFN (2x2) Supply Voltage - Operating: 0.9 V to 1.8 V Operating Supply Current: 3.6μA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Touchstone Semiconductor Win Source Part Number: 115131-TS3002ITD822T Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 5.2kHz to 290kHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TDFN (2x2) Supply Voltage - Operating: 0.9 V to 1.8 V Operating Supply Current: 3.6μA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TS3002ITD822T - 115131-TS3002ITD822T - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TS3002ITD822T
115131-TS3002ITD822T
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TS3002ITD822T 115131-TS3002ITD822T
Manufacturer: Touchstone Semiconductor Win Source Part Number: 115131-TS3002ITD822T Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 5.2kHz to 290kHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TDFN (2x2) Supply Voltage - Operating: 0.9 V to 1.8 V Operating Supply Current: 3.6μA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Touchstone Semiconductor
Win Source Part Number: 115131-TS3002ITD822T
Packaging: Reel - TR
Type: Oscillator, Silicon
Mounting: Surface Mount
Frequency: 5.2kHz to 290kHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TDFN (2x2)
Supply Voltage - Operating: 0.9 V to 1.8 V
Operating Supply Current: 3.6μA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DFN Clock and Timing IC - 689-TS3002ITD822T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DFN Clock and Timing IC
689-TS3002ITD822T
DFN Clock and Timing IC 689-TS3002ITD822T
Programmable Timer, 0 Timer(s), CMOS, PDSO8, DFN-8 Product overview: TS3002ITD822T from Silicon Labs is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, DFN, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TS3002ITD822T can be used for catalog matching and distributor lookup.

Programmable Timer, 0 Timer(s), CMOS, PDSO8, DFN-8 Product overview: TS3002ITD822T from Silicon Labs is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, DFN, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TS3002ITD822T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Timers IC Timers
Product Number 115131-TS3002ITD822T 689-TS3002ITD822T
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TS3002ITD822T DFN Clock and Timing IC
Package Type Surface Mount; 8-TDFN (2x2)
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 1727-3806-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers
Timer Circuits - 1897189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Pdip
Features / Standards RoHS
View Details
QFN Clock and Timing IC - 763-SI5018-B-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface CML
Package Type Tape & Reel (TR)
Supply Voltage 2.38 to 2.62 volts
View Details
2 suppliers
LMC555 Low power 555 Timer for Generating Accurate Time Delays and Oscillation - LMC555CMMX/NOPB - Texas Instruments
Specs
Package Type PDIP,SOIC,DSBGA,VSSOP
Supply Voltage 1.5 to 15 volts
Frequency 3 MHz
View Details
5 suppliers