IC OSC SILICON PROG 8-TDFN Product overview: TS3001ITD822T from Touchstone Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TS3001ITD822T can be used for catalog matching and distributor lookup.
Oscillator, Silicon IC 5.2kHz ~ 90kHz 8-TDFN (2x2)
Oscillator, Silicon IC 5.2kHz ~ 90kHz 8-TDFN (2x2)
Manufacturer: Touchstone Semiconductor
Win Source Part Number: 115130-TS3001ITD822T
Packaging: Cut Reel
Type: Oscillator, Silicon
Mounting: Surface Mount
Frequency: 5.2kHz to 90kHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TDFN (2x2)
Supply Voltage - Operating: 0.9 V to 1.8 V
Operating Supply Current: 2.1μA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers |
| Product Number | 689-TS3001ITD822T | TS3001ITD822TSIL-ND | 115130-TS3001ITD822T |
| Product Name | Clock and Timing IC | Programmable Timers and Oscillators | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TS3001ITD822T |
| Package Type | Cut Tape (CT) | Surface Mount; 8-WFDFN Exposed Pad | Surface Mount; 8-TDFN (2x2) |