Silicon Labs - Analog ICs 15kHz 1.1uA DFN Operational Amplifier IC TS12012ITD1022T

Description
Analog Op-Amp, 15kHz BW, 104dB Gain, 1.1uA, DFN, SMT Product overview: TS12012ITD1022T from Silicon Labs is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kHz, 1.1uA, DFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15kHz, 1.1uA, DFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS12012ITD1022T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Analog Op-Amp, 15kHz BW, 104dB Gain, 1.1uA, DFN, SMT Product overview: TS12012ITD1022T from Silicon Labs is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kHz, 1.1uA, DFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15kHz, 1.1uA, DFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS12012ITD1022T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15kHz 1.1uA DFN Operational Amplifier IC - 687-TS12012ITD1022T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15kHz 1.1uA DFN Operational Amplifier IC
687-TS12012ITD1022T
15kHz 1.1uA DFN Operational Amplifier IC 687-TS12012ITD1022T
Analog Op-Amp, 15kHz BW, 104dB Gain, 1.1uA, DFN, SMT Product overview: TS12012ITD1022T from Silicon Labs is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kHz, 1.1uA, DFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15kHz, 1.1uA, DFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS12012ITD1022T can be used for catalog matching and distributor lookup.

Analog Op-Amp, 15kHz BW, 104dB Gain, 1.1uA, DFN, SMT Product overview: TS12012ITD1022T from Silicon Labs is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kHz, 1.1uA, DFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15kHz, 1.1uA, DFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS12012ITD1022T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - TS12012ITD1022TCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TS12012ITD1022TCT-ND
Instrumentation, Op Amps, Buffer Amps TS12012ITD1022TCT-ND
General Purpose Amplifier 1 Circuit Open Drain 10-TDFN (2x2)

General Purpose Amplifier 1 Circuit Open Drain 10-TDFN (2x2)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - TS12012ITD1022TTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TS12012ITD1022TTR-ND
Instrumentation, Op Amps, Buffer Amps TS12012ITD1022TTR-ND
General Purpose Amplifier 1 Circuit Open Drain 10-TDFN (2x2)

General Purpose Amplifier 1 Circuit Open Drain 10-TDFN (2x2)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - TS12012ITD1022TSIL-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TS12012ITD1022TSIL-ND
Instrumentation, Op Amps, Buffer Amps TS12012ITD1022TSIL-ND
General Purpose Amplifier 1 Circuit Open Drain 10-TDFN (2x2)

General Purpose Amplifier 1 Circuit Open Drain 10-TDFN (2x2)

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS12012ITD1022T - 119469-TS12012ITD1022T - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS12012ITD1022T
119469-TS12012ITD1022T
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS12012ITD1022T 119469-TS12012ITD1022T
Manufacturer: Touchstone Semiconductor Win Source Part Number: 119469-TS12012ITD102 2T Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain Amplifier Type: General Purpose Slew Rate: 0.006 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 3.5mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 10-TDFN (2x2) Supply Voltage - Operating: 0.8 V to 2.5 V Operating Supply Current: 1.1μA Channel Output Current: 1.4mA Gain Bandwidth Product (GBP): 15kHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Touchstone Semiconductor
Win Source Part Number: 119469-TS12012ITD1022T
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Open Drain
Amplifier Type: General Purpose
Slew Rate: 0.006 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 3.5mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-TDFN (2x2)
Supply Voltage - Operating: 0.8 V to 2.5 V
Operating Supply Current: 1.1μA
Channel Output Current: 1.4mA
Gain Bandwidth Product (GBP): 15kHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TS12012ITD1022T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS12012ITD1022T
Integrated Circuits (ICs) - Linear - Amplifiers TS12012ITD1022T
IC OPAMP GP 1 CIRCUIT 10TDFN

IC OPAMP GP 1 CIRCUIT 10TDFN

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS12012ITD1022T - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TS12012ITD1022T
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS12012ITD1022T
IC OPAMP GP 1 CIRCUIT 10TDFN

IC OPAMP GP 1 CIRCUIT 10TDFN

Supplier's Site Datasheet
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TS12012ITD1022T
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS12012ITD1022T
IC OPAMP GP 1 CIRCUIT 10TDFN

IC OPAMP GP 1 CIRCUIT 10TDFN

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TS12012ITD1022T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TS12012ITD1022T
Instrumentation, OP Amps, Buffer Amps TS12012ITD1022T
General Purpose Amplifier 1 Circuit Open Drain 10-TDFN (2x2)

General Purpose Amplifier 1 Circuit Open Drain 10-TDFN (2x2)

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TS12012ITD1022T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TS12012ITD1022T
Instrumentation, OP Amps, Buffer Amps TS12012ITD1022T
General Purpose Amplifier 1 Circuit Open Drain 10-TDFN (2x2)

General Purpose Amplifier 1 Circuit Open Drain 10-TDFN (2x2)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TS12012ITD1022T TS12012ITD1022TCT-ND 119469-TS12012ITD1022T TS12012ITD1022T TS12012ITD1022T TS12012ITD1022T
Product Name 15kHz 1.1uA DFN Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS12012ITD1022T Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) ? to 2.5 volts 0.8000 to 2.5 volts
Slew Rate 0.0060 V/µs 0.0060 V/µs 0.0060 V/µs 6.00E-9 V/µs 0.0060 V/µs
Bandwidth 0.0150 MHz 0.0150 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape and Reel 10-UFDFN Exposed Pad 10-TDFN (2x2) 10-TDFN (2x2) 10-UFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

5V Rail-to-Rail Precision Operational Amplifier - ALD1702ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 2 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Op Amps - 1898846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details