Analog Circuit Product overview: TS1103-200EG6T from Silicon Labs is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS1103-200EG6T can be used for catalog matching and distributor lookup.
Current Sense Amplifier 1 Circuit SOT-23-6
Current Sense Amplifier 1 Circuit SOT-23-6
Manufacturer: Touchstone Semiconductor
Win Source Part Number: 115125-TS1103-200EG6
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 4.5kHz
Amplifier Type: Current Sense
Voltage - Input Offset: 30μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2 V to 25 V
Operating Supply Current: 680nA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC CURR SENSE 1 CIRCUIT SOT23-6
IC CURR SENSE 1 CIRCUIT SOT23-6
IC CURR SENSE 1 CIRCUIT SOT23-6
Current Sense Amplifier 1 Circuit SOT-23-6
Current Sense Amplifier 1 Circuit SOT-23-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TS1103-200EG6T | TS1103-200EG6TCT-ND | 115125-TS1103-200EG6T | TS1103-200EG6T | TS1103-200EG6T | TS1103-200EG6T |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS1103-200EG6T | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 1.25 to ? volts | 2 to 25 volts | 2 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Source Current (IS) | 6.80E-4 milliamps | 6.80E-4 milliamps | 6.80E-4 milliamps | 6.80E-4 milliamps | ||
| Package Type | SOT; SOT-23-6 | SOT; SOT23; SOT-23-6 | Surface Mount | SOT; SOT23; SOT-23-6 |