Silicon Labs Instrumentation, Op Amps, Buffer Amps TS1100-100EG5T

Description
Current Sense Amplifier 1 Circuit SOT-23-5
Request a Quote Datasheet
Description
Current Sense Amplifier 1 Circuit SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 336-3363-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
336-3363-2-ND
Instrumentation, Op Amps, Buffer Amps 336-3363-2-ND
Current Sense Amplifier 1 Circuit SOT-23-5

Current Sense Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS1100-100EG5T - 132958-TS1100-100EG5T - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS1100-100EG5T
132958-TS1100-100EG5T
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS1100-100EG5T 132958-TS1100-100EG5T
Manufacturer: Silicon Labs Win Source Part Number: 132958-TS1100-100EG5 T Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 4.5kHz Amplifier Type: Current Sense Voltage - Input Offset: 30μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2 V to 25 V Operating Supply Current: 680nA Alternative Parts (Cross-Reference): MAX9938HEUK+T; TS1100-200EG5TP; TS1100-100EG5T; TS1100-100EG5; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 132958-TS1100-100EG5T
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 4.5kHz
Amplifier Type: Current Sense
Voltage - Input Offset: 30μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2 V to 25 V
Operating Supply Current: 680nA
Alternative Parts (Cross-Reference): MAX9938HEUK+T; TS1100-200EG5TP; TS1100-100EG5T; TS1100-100EG5;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SOT-23 Operational Amplifier IC - 687-TS1100-100EG5T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOT-23 Operational Amplifier IC
687-TS1100-100EG5T
SOT-23 Operational Amplifier IC 687-TS1100-100EG5T
Analog Circuit, 1 Func, PDSO5, SOT-23, 5 PIN Product overview: TS1100-100EG5T from Silicon Labs is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS1100-100EG5T can be used for catalog matching and distributor lookup.

Analog Circuit, 1 Func, PDSO5, SOT-23, 5 PIN Product overview: TS1100-100EG5T from Silicon Labs is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS1100-100EG5T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TS1100-100EG5T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS1100-100EG5T
Integrated Circuits (ICs) - Linear - Amplifiers TS1100-100EG5T
IC CURR SENSE 1 CIRCUIT SOT23-5

IC CURR SENSE 1 CIRCUIT SOT23-5

Supplier's Site
SILICON LABS TS1100-100EG5T Current Sense Amplifier, 1 Amplifier, SOT-23, 5 Pins, -40 C, 105 C - 715-TS1100-100EG5T - Utmel Electronic Limited
Hong Kong, China
SILICON LABS TS1100-100EG5T Current Sense Amplifier, 1 Amplifier, SOT-23, 5 Pins, -40 C, 105 C
715-TS1100-100EG5T
SILICON LABS TS1100-100EG5T Current Sense Amplifier, 1 Amplifier, SOT-23, 5 Pins, -40 C, 105 C 715-TS1100-100EG5T
SILICON LABS TS1100-100EG5T Current Sense Amplifier, 1 Amplifier, SOT-23, 5 Pins, -40 C, 105 C

SILICON LABS TS1100-100EG5T Current Sense Amplifier, 1 Amplifier, SOT-23, 5 Pins, -40 C, 105 C

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS1100-100EG5T - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TS1100-100EG5T
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS1100-100EG5T
IC CURR SENSE 1 CIRCUIT SOT23-5

IC CURR SENSE 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TS1100-100EG5T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TS1100-100EG5T
Instrumentation, OP Amps, Buffer Amps TS1100-100EG5T
Current Sense Amplifier 1 Circuit SOT-23-5

Current Sense Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number 336-3363-2-ND 132958-TS1100-100EG5T 687-TS1100-100EG5T TS1100-100EG5T 715-TS1100-100EG5T TS1100-100EG5T TS1100-100EG5T
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS1100-100EG5T SOT-23 Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers SILICON LABS TS1100-100EG5T Current Sense Amplifier, 1 Amplifier, SOT-23, 5 Pins, -40 C, 105 C Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 6.80E-4 milliamps 6.80E-4 milliamps 6.80E-4 milliamps 6.80E-4 milliamps
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Package Type SOT; SC-74A, SOT-753 SOT; SOT23; SOT-23-5 Cut Tape Surface Mount SOT; SC-74A, SOT-753 SOT; SC-74A, SOT-753
Supply Voltage (VS) 2 to 25 volts 2 to 25 volts 2 volts
VOS 0.0300 millivolts 0.0300 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Rail-to-Rail FET Input Operational Amplifier - ALD2704APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Audio Amplifier ICs - 8287630P - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Operating Range Speaker
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD648JNZ - Lingto Electronic Limited
Specs
Source Current (IS) 0.3400 milliamps
Bandwidth 1 MHz
View Details