Win Source Part Number: 1355148-TS1100-100EG
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Silicon Labs
Package: Strip
Product Status: Obsolete
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
ECCN: EAR99
Current - Supply: 680nA
Number of Circuits: 1
-3db Bandwidth: 4.5 kHz
Amplifier Type: Current Sense
Voltage - Input Offset: 30 µV
Voltage - Supply Span (Min): 2 V
Voltage - Supply Span (Max): 25 V
Current Sense Amplifier 1 Circuit SOT-23-5
Analog Circuit, 1 Func, PDSO5, SOT-23, 5 PIN Product overview: TS1100-100EG5 from Silicon Labs is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS1100-100EG5 can be used for catalog matching and distributor lookup.
Current Sense Amplifier 1 Circuit SOT-23-5
IC CURR SENSE 1 CIRCUIT SOT23-5
IC CURR SENSE 1 CIRCUIT SOT23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1355148-TS1100-100EG5 | 336-3310-ND | 687-TS1100-100EG5 | TS1100-100EG5 | TS1100-100EG5 | TS1100-100EG5 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | SOT-23 Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 6.80E-4 milliamps | 6.80E-4 milliamps | 6.80E-4 milliamps | 6.80E-4 milliamps | ||
| VOS | 0.0300 millivolts | 0.0300 millivolts | ||||
| Bandwidth | 0.0045 MHz | 0.0045 MHz | 0.0045 MHz | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) |