Silicon Labs Operational Amplifier IC TS1003IJ5

Description
Operational Amplifier, 1 Func, 5000uV Offset-Max, CMOS, PDSO5, SC-70, 5 PIN Product overview: TS1003IJ5 from Silicon Labs is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS1003IJ5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Operational Amplifier, 1 Func, 5000uV Offset-Max, CMOS, PDSO5, SC-70, 5 PIN Product overview: TS1003IJ5 from Silicon Labs is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS1003IJ5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Operational Amplifier IC - 687-TS1003IJ5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-TS1003IJ5
Operational Amplifier IC 687-TS1003IJ5
Operational Amplifier, 1 Func, 5000uV Offset-Max, CMOS, PDSO5, SC-70, 5 PIN Product overview: TS1003IJ5 from Silicon Labs is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS1003IJ5 can be used for catalog matching and distributor lookup.

Operational Amplifier, 1 Func, 5000uV Offset-Max, CMOS, PDSO5, SC-70, 5 PIN Product overview: TS1003IJ5 from Silicon Labs is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS1003IJ5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS1003IJ5 - 937557-TS1003IJ5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS1003IJ5
937557-TS1003IJ5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS1003IJ5 937557-TS1003IJ5
Manufacturer: Silicon Labs Win Source Part Number: 937557-TS1003IJ5 Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5 Package: Strip Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SC-70-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001

Manufacturer: Silicon Labs
Win Source Part Number: 937557-TS1003IJ5
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Package: Strip
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TS1003IJ5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TS1003IJ5
Instrumentation, OP Amps, Buffer Amps TS1003IJ5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS1003IJ5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TS1003IJ5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS1003IJ5
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS1003IJ5
Integrated Circuits (ICs) - Linear - Amplifiers TS1003IJ5
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TS1003IJ5 937557-TS1003IJ5 TS1003IJ5 TS1003IJ5 TS1003IJ5
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS1003IJ5 Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SC-70; SC-70-5 SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 -40degC ~ 85degC
Standards RoHS
Source Current (IS) 6.00E-4 milliamps 6.00E-4 milliamps
VOS 0.8000 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

INA129 Precision, Low Power Instrumentation Amplifiers - INA129PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
10 suppliers
Rail-to-Rail FET Input Operational Amplifier - ALD1704BSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 4.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers