Silicon Labs Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP TOOLSTICK912DC

Description
Win Source Part Number: 1232595-TOOLSTICK912 DC Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 8-Bit Core Processor: 8051 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: C8051F90x, C8051F91x Board Type: Evaluation Platform Platform: ToolStick Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 8473.30.1180 Mfr: Silicon Labs Other Names: 336-1866 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1232595-TOOLSTICK912 DC Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 8-Bit Core Processor: 8051 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: C8051F90x, C8051F91x Board Type: Evaluation Platform Platform: ToolStick Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 8473.30.1180 Mfr: Silicon Labs Other Names: 336-1866 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1232595-TOOLSTICK912DC - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1232595-TOOLSTICK912DC
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1232595-TOOLSTICK912DC
Win Source Part Number: 1232595-TOOLSTICK912 DC Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 8-Bit Core Processor: 8051 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: C8051F90x, C8051F91x Board Type: Evaluation Platform Platform: ToolStick Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 8473.30.1180 Mfr: Silicon Labs Other Names: 336-1866 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1232595-TOOLSTICK912DC
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Type: MCU 8-Bit
Core Processor: 8051
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: C8051F90x, C8051F91x
Board Type: Evaluation Platform
Platform: ToolStick
Mounting Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
HTSUS: 8473.30.1180
Mfr: Silicon Labs
Other Names: 336-1866
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 336-1866-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
336-1866-ND
Embedded MCU, DSP Evaluation Boards 336-1866-ND
C8051F90x, C8051F91x ToolStick - 8051 MCU 8-Bit Embedded Evaluation Board

C8051F90x, C8051F91x ToolStick - 8051 MCU 8-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - TOOLSTICK912DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
TOOLSTICK912DC
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards TOOLSTICK912DC
TOOLSTICK C8051F90X/C8051F91X

TOOLSTICK C8051F90X/C8051F91X

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1232595-TOOLSTICK912DC 336-1866-ND TOOLSTICK912DC
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Boards, Daughter Cards - 223-1787-ND - DigiKey
Specs
Supported System Humidity, Pressure, Temperature
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
View Details
3 suppliers
simpleRTK 4 Pro - AS-RTK4-G5P3-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Microcontroller Development Tools - 2024486 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Mcu
Manufacturer Sitara; Other
View Details