Silicon Labs 240V 0.051A SOT-23 MOSFET Transistor TN2460T-T1

Description
Trans MOSFET N-CH 240V 0.051A 3-Pin SOT-23 T/R / MOSFET N-CH Product overview: TN2460T-T1 from Silicon Labs is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 0.051A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 0.051A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN2460T-T1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 240V 0.051A 3-Pin SOT-23 T/R / MOSFET N-CH Product overview: TN2460T-T1 from Silicon Labs is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 0.051A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 0.051A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN2460T-T1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
240V 0.051A SOT-23 MOSFET Transistor
278-TN2460T-T1
240V 0.051A SOT-23 MOSFET Transistor 278-TN2460T-T1
Trans MOSFET N-CH 240V 0.051A 3-Pin SOT-23 T/R / MOSFET N-CH Product overview: TN2460T-T1 from Silicon Labs is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 0.051A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 0.051A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN2460T-T1 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 240V 0.051A 3-Pin SOT-23 T/R / MOSFET N-CH Product overview: TN2460T-T1 from Silicon Labs is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 0.051A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 0.051A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN2460T-T1 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 219569-TN2460T-T1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
219569-TN2460T-T1
Discrete Semiconductor Products 219569-TN2460T-T1
Manufacturer: Silicon Labs Win Source Part Number: 219569-TN2460T-T1 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: N2460 Alternative Parts (Cross-Reference): RDR005N25TL; TN2460T; TN2460T-T2; TN2404K-T1; Introduction Date: July 24, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 219569-TN2460T-T1
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: N2460
Alternative Parts (Cross-Reference): RDR005N25TL; TN2460T; TN2460T-T2; TN2404K-T1;
Introduction Date: July 24, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-TN2460T-T1 219569-TN2460T-T1
Product Name 240V 0.051A SOT-23 MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3; SOT23
Unlock Full Specs
to access all available technical data

Similar Products

CSD17578Q3A CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17578Q3AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0094 ohms
View Details
7 suppliers
 - 1ED3250MC12HXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details
Single FETs, MOSFETs - 1727-7126-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110900ASAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
3 suppliers