Win Source Part Number: 1283463-SLWSTK6243A
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: Happy Gecko
Type: Transceiver
Package: Box
For Use With/Related Products: EZR32HG
Standard Package: 1
Frequency: 490MHz
Supplied Contents: Board(s), Cable(s), Accessories
ECCN: 5A992C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Silicon Labs
Other Names: 336-3681
Base Product Number: SLWSTK6243
Product Status: Obsolete
EZR32HG Happy Gecko Transceiver Evaluation Board
Development Boards & Kits - Wireless EZR32HG Evaluation Kit, 490 MHz, +20 dBm
EZR32HG EVALUATION KIT, 490MHZ, +20DBM; Silicon Manufacturer:Silicon
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1283463-SLWSTK6243A | 336-3681-ND | SLWSTK6243A | 86Y1084 |
| Product Name | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | RF, RFID, Wireless Evaluation Boards | Development Boards & Kits - Wireless | Ezr32Hg Evaluation Kit, 490Mhz, +20Dbm; Silicon Manufacturer Silicon Labs |
| Category | Developement Board | Developement Board; Development Suite / Kit | Developement Board |