Silicon Labs Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SLWSTK6242A

Description
Win Source Part Number: 1283465-SLWSTK6242A Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: Happy Gecko Type: Transceiver Package: Box For Use With/Related Products: EZR32HG Standard Package: 1 Frequency: 915MHz Supplied Contents: Board(s), Cable(s), Accessories ECCN: 5A992C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Silicon Labs Other Names: 336-3683 Base Product Number: SLWSTK6242
Request a Quote Datasheet
Description
Win Source Part Number: 1283465-SLWSTK6242A Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: Happy Gecko Type: Transceiver Package: Box For Use With/Related Products: EZR32HG Standard Package: 1 Frequency: 915MHz Supplied Contents: Board(s), Cable(s), Accessories ECCN: 5A992C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Silicon Labs Other Names: 336-3683 Base Product Number: SLWSTK6242
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283465-SLWSTK6242A - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283465-SLWSTK6242A
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283465-SLWSTK6242A
Win Source Part Number: 1283465-SLWSTK6242A Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: Happy Gecko Type: Transceiver Package: Box For Use With/Related Products: EZR32HG Standard Package: 1 Frequency: 915MHz Supplied Contents: Board(s), Cable(s), Accessories ECCN: 5A992C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Silicon Labs Other Names: 336-3683 Base Product Number: SLWSTK6242

Win Source Part Number: 1283465-SLWSTK6242A
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: Happy Gecko
Type: Transceiver
Package: Box
For Use With/Related Products: EZR32HG
Standard Package: 1
Frequency: 915MHz
Supplied Contents: Board(s), Cable(s), Accessories
ECCN: 5A992C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Silicon Labs
Other Names: 336-3683
Base Product Number: SLWSTK6242

Buy Now Datasheet
RF, RFID, Wireless Evaluation Boards - 336-3683-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
336-3683-ND
RF, RFID, Wireless Evaluation Boards 336-3683-ND
EZR32HG Happy Gecko Transceiver Evaluation Board

EZR32HG Happy Gecko Transceiver Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - Wireless
SLWSTK6242A
Development Boards & Kits - Wireless SLWSTK6242A
Development Boards & Kits - Wireless EZR32HG Evaluation Kit, 916 MHz, +20 dBm

Development Boards & Kits - Wireless EZR32HG Evaluation Kit, 916 MHz, +20 dBm

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SLWSTK6242A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SLWSTK6242A
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SLWSTK6242A
DEV KIT WIRELESS EZR32HG 915MHZ

DEV KIT WIRELESS EZR32HG 915MHZ

Supplier's Site
Ezr32Hg Evaluation Kit, 915Mhz, +13Dbm; Silicon Manufacturer Silicon Labs - 86Y1083 - Newark, An Avnet Company
Chicago, IL, United States
Ezr32Hg Evaluation Kit, 915Mhz, +13Dbm; Silicon Manufacturer Silicon Labs
86Y1083
Ezr32Hg Evaluation Kit, 915Mhz, +13Dbm; Silicon Manufacturer Silicon Labs 86Y1083
EZR32HG EVALUATION KIT, 915MHZ, +13DBM; Silicon Manufacturer:Silicon Laboratories; Silicon Core Number:-; Kit Application Type:Wireless Development; Application Sub Type:-; Kit Contents:BRD4543B EZR32HG Radio Boards, Antennas, USB RoHS Compliant: Yes

EZR32HG EVALUATION KIT, 915MHZ, +13DBM; Silicon Manufacturer:Silicon Laboratories; Silicon Core Number:-; Kit Application Type:Wireless Development; Application Sub Type:-; Kit Contents:BRD4543B EZR32HG Radio Boards, Antennas, USB RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283465-SLWSTK6242A 336-3683-ND SLWSTK6242A SLWSTK6242A 86Y1083
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards RF, RFID, Wireless Evaluation Boards Development Boards & Kits - Wireless Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards Ezr32Hg Evaluation Kit, 915Mhz, +13Dbm; Silicon Manufacturer Silicon Labs
Category Developement Board Developement Board; Development Suite / Kit Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products