Win Source Part Number: 1283466-SLWSTK6241A
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: Happy Gecko
Type: Transceiver
Package: Box
For Use With/Related Products: EZR32HG
Standard Package: 1
Frequency: 434MHz
Supplied Contents: Board(s), Cable(s), Accessories
ECCN: 5A992C
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Silicon Labs
Other Names: 336-3680
Base Product Number: SLWSTK6241
EZR32HG Happy Gecko Transceiver Evaluation Board
Development Boards & Kits - Wireless EZR32HG Evaluation Kit, 434 MHz, +10 dBm
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1283466-SLWSTK6241A | 336-3680-ND | SLWSTK6241A |
| Product Name | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | RF, RFID, Wireless Evaluation Boards | Development Boards & Kits - Wireless |
| Category | Developement Board | Developement Board; Development Suite / Kit |