Silicon Labs Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SLWSTK6223A

Description
Win Source Part Number: 1283436-SLWSTK6223A Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: Wonder Gecko Type: Transceiver Package: Box For Use With/Related Products: EZR32WG Standard Package: 1 Frequency: 490MHz Supplied Contents: Board(s), Cable(s), Accessories ECCN: 5A992C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Silicon Labs Other Names: 336-3154 Base Product Number: SLWSTK6223 Product Status: Not For New Designs
Request a Quote
Description
Win Source Part Number: 1283436-SLWSTK6223A Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: Wonder Gecko Type: Transceiver Package: Box For Use With/Related Products: EZR32WG Standard Package: 1 Frequency: 490MHz Supplied Contents: Board(s), Cable(s), Accessories ECCN: 5A992C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Silicon Labs Other Names: 336-3154 Base Product Number: SLWSTK6223 Product Status: Not For New Designs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1283436-SLWSTK6223A is a development kit designed for evaluating and developing RF applications using the EZR32WG wireless microcontroller family from Silicon Labs. This kit includes a transceiver operating at a frequency of 490 MHz and is suitable for various applications, including energy metering, health and fitness devices, and home automation systems. The kit is packaged in a box and comes with necessary components such as boards, cables, and accessories for immediate use. It is important to note that this product is categorized as "Not For New Designs," indicating that it may not be the best choice for new projects. The standard package includes one unit, and it is classified under ECCN 5A992C, with an MSL level of 1, allowing for unlimited exposure to moisture. Engineers considering this product should evaluate its compatibility with their specific project requirements, particularly in terms of frequency and application suitability.

Datasheet Summary
Powered by GS/AI

The 1283436-SLWSTK6223A is a development kit designed for evaluating and developing RF applications using the EZR32WG wireless microcontroller family from Silicon Labs. This kit includes a transceiver operating at a frequency of 490 MHz and is suitable for various applications, including energy metering, health and fitness devices, and home automation systems. The kit is packaged in a box and comes with necessary components such as boards, cables, and accessories for immediate use. It is important to note that this product is categorized as "Not For New Designs," indicating that it may not be the best choice for new projects. The standard package includes one unit, and it is classified under ECCN 5A992C, with an MSL level of 1, allowing for unlimited exposure to moisture. Engineers considering this product should evaluate its compatibility with their specific project requirements, particularly in terms of frequency and application suitability.

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283436-SLWSTK6223A - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283436-SLWSTK6223A
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283436-SLWSTK6223A
Win Source Part Number: 1283436-SLWSTK6223A Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: Wonder Gecko Type: Transceiver Package: Box For Use With/Related Products: EZR32WG Standard Package: 1 Frequency: 490MHz Supplied Contents: Board(s), Cable(s), Accessories ECCN: 5A992C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Silicon Labs Other Names: 336-3154 Base Product Number: SLWSTK6223 Product Status: Not For New Designs

Win Source Part Number: 1283436-SLWSTK6223A
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: Wonder Gecko
Type: Transceiver
Package: Box
For Use With/Related Products: EZR32WG
Standard Package: 1
Frequency: 490MHz
Supplied Contents: Board(s), Cable(s), Accessories
ECCN: 5A992C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Silicon Labs
Other Names: 336-3154
Base Product Number: SLWSTK6223
Product Status: Not For New Designs

Buy Now Datasheet
RF, RFID, Wireless Evaluation Boards - 336-3154-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
336-3154-ND
RF, RFID, Wireless Evaluation Boards 336-3154-ND
EZR32WG Wonder Gecko Transceiver Evaluation Board

EZR32WG Wonder Gecko Transceiver Evaluation Board

Buy Now Datasheet
Dev Brd, Ezr32Wg330 490Mhz Wireless Mcu; Silicon Manufacturer Silicon Labs - 42Y0986 - Newark, An Avnet Company
Chicago, IL, United States
Dev Brd, Ezr32Wg330 490Mhz Wireless Mcu; Silicon Manufacturer Silicon Labs
42Y0986
Dev Brd, Ezr32Wg330 490Mhz Wireless Mcu; Silicon Manufacturer Silicon Labs 42Y0986
DEV BRD, EZR32WG330 490MHZ WIRELESS MCU; Silicon Manufacturer:Silicon Laboratories; No. of Bits:-; Silicon Family Name:EZR32WG; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M4; Silicon Core Number:EZR32WG330F25 6; Kit RoHS Compliant: Yes

DEV BRD, EZR32WG330 490MHZ WIRELESS MCU; Silicon Manufacturer:Silicon Laboratories; No. of Bits:-; Silicon Family Name:EZR32WG; Core Architecture:ARM; Core Sub-Architecture:Cortex-M4; Silicon Core Number:EZR32WG330F256; Kit RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - Wireless
SLWSTK6223A
Development Boards & Kits - Wireless SLWSTK6223A
Development Boards & Kits - Wireless EZR32WG 490MHz Wireless Starter Kit

Development Boards & Kits - Wireless EZR32WG 490MHz Wireless Starter Kit

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SLWSTK6223A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SLWSTK6223A
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SLWSTK6223A
DEV KIT WIRELESS EZR32WG 490MHZ

DEV KIT WIRELESS EZR32WG 490MHZ

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283436-SLWSTK6223A 336-3154-ND 42Y0986 SLWSTK6223A SLWSTK6223A
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards RF, RFID, Wireless Evaluation Boards Dev Brd, Ezr32Wg330 490Mhz Wireless Mcu; Silicon Manufacturer Silicon Labs Development Boards & Kits - Wireless Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board Developement Board; Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1845087 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
simpleGNSS - Basic Starter Kit - AS-STARTKIT-BASICGNSS-L1L5-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Ez-Usb Nx2Lp-Flex, Usb 2.0, Development Kit; Silicon Manufacturer Cypress Infineon Technologies - 19M6311 - Newark, An Avnet Company
Specs
Category Developement Board
Supported System USB
Manufacturer Cypress; Other
View Details
2 suppliers