Win Source Part Number: 1283486-SLWSTK6101C
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: Blue Gecko
Type: Transceiver; Bluetooth® Smart 4.x Low Energy (BLE)
Package: Box
For Use With/Related Products: BGM11S, BGM111, BGM113, BGM121
Standard Package: 1
Frequency: 2.4GHz
Supplied Contents: Board(s), Cable(s)
ECCN: 5A992C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Silicon Labs
Other Names: 336-3813
Product Status: Obsolete
BGM11S, BGM111, BGM113, BGM121 Blue Gecko Transceiver; Bluetooth® Smart 4.x Low Energy (BLE) Evaluation Board
Bluetooth Development Tools (802.15.1) Blue Gecko Bluetooth Smart module Wireless Starter Kit with BGM121 and BGM111 Radio Boards (Replaces SLWSTK6101B )
BLUE GECKO BLUETOOTH MODULE WIRE
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1283486-SLWSTK6101C | 336-3813-ND | SLWSTK6101C | SLWSTK6101C |
| Product Name | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | RF, RFID, Wireless Evaluation Boards | Bluetooth Development Tools (802.15.1) | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards |
| Category | Developement Board | Developement Board; Development Suite / Kit | Developement Board |