Silicon Labs RF, RFID, Wireless Evaluation Boards SLWSTK6062B

Description
EFR32FG14 Flex Gecko Transceiver Evaluation Board
Request a Quote Datasheet
Description
EFR32FG14 Flex Gecko Transceiver Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 336-4182-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
336-4182-ND
RF, RFID, Wireless Evaluation Boards 336-4182-ND
EFR32FG14 Flex Gecko Transceiver Evaluation Board

EFR32FG14 Flex Gecko Transceiver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283474-SLWSTK6062B - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283474-SLWSTK6062B
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283474-SLWSTK6062B
Win Source Part Number: 1283474-SLWSTK6062B Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: Flex Gecko Type: Transceiver Package: Bulk For Use With/Related Products: EFR32FG14 Standard Package: 1 Frequency: 490MHz, 2.4GHz Supplied Contents: Board(s), Cable(s), Accessories ECCN: 5A992C Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001 Mfr: Silicon Labs Other Names: 336-4182 Base Product Number: SLWSTK6062

Win Source Part Number: 1283474-SLWSTK6062B
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: Flex Gecko
Type: Transceiver
Package: Bulk
For Use With/Related Products: EFR32FG14
Standard Package: 1
Frequency: 490MHz, 2.4GHz
Supplied Contents: Board(s), Cable(s), Accessories
ECCN: 5A992C
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Other Names: 336-4182
Base Product Number: SLWSTK6062

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - Wireless
SLWSTK6062B
Development Boards & Kits - Wireless SLWSTK6062B
Development Boards & Kits - Wireless EFR32 Flex Gecko 2400/490 MHz Wireless Starter Kit (Available Mid November)

Development Boards & Kits - Wireless EFR32 Flex Gecko 2400/490 MHz Wireless Starter Kit (Available Mid November)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 336-4182-ND 1283474-SLWSTK6062B SLWSTK6062B
Product Name RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards & Kits - Wireless
Supported System Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4G/LTE NTRIP - RTK Starter Kit - AS-STARTKIT-4G-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,SXBP,HF1317, 75 OHM - TB-683+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-BOARDWITH6MMOOLSENSOR-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
2 suppliers