EFR32FG Flex Gecko Transceiver Evaluation Board
Win Source Part Number: 1283477-SLWSTK6061A
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: Flex Gecko
Type: Transceiver
Package: Box
For Use With/Related Products: EFR32FG
Standard Package: 1
Frequency: 868MHz, 2.4GHz
Supplied Contents: Board(s)
ECCN: 5A992C
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8471.50.0150
Mfr: Silicon Labs
Other Names: 336-3717
Product Status: Obsolete
DEV BOARD, EFR32 WIRELESS SYSTEM-ON-CHIP; Silicon Manufacturer:Silicon
Development Boards & Kits - Wireless EFR32 Flex Gecko 2400/868 MHz Wireless Starter Kit
DEV KIT EFR32FG 868MHZ 2.4GHZ
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 336-3717-ND | 1283477-SLWSTK6061A | 95Y0381 | SLWSTK6061A | SLWSTK6061A |
| Product Name | RF, RFID, Wireless Evaluation Boards | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | Dev Board, Efr32 Wireless System-On-Chip; Silicon Manufacturer Silicon Labs | Development Boards & Kits - Wireless | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards |
| Supported System | Transceiver |