EFR32FG14 Flex Gecko Transceiver Evaluation Board
Win Source Part Number: 1283467-SLWSTK6060B
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: Flex Gecko
Type: Transceiver
Package: Bulk
For Use With/Related Products: EFR32FG14
Standard Package: 1
Frequency: 915MHz, 2.4GHz
Supplied Contents: Board(s), Cable(s), Accessories
ECCN: 5A992C
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Silicon Labs
Other Names: 336-4180
Base Product Number: SLWSTK6060
STARTER KIT, ARM CORTEX-M4, WIRELESS SOC; Silicon Manufacturer:Silicon
Development Boards & Kits - Wireless EFR32 Flex Gecko 2400/915 MHz Wireless Starter Kit (Available Mid November)
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 336-4180-ND | 1283467-SLWSTK6060B | 75AC2112 | SLWSTK6060B |
| Product Name | RF, RFID, Wireless Evaluation Boards | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | Starter Kit, Arm Cortex-M4, Wireless Soc; Silicon Manufacturer Silicon Labs | Development Boards & Kits - Wireless |
| Supported System | Transceiver | System-on-Chip (SoC) |